NEN-EN-ISO 8765
Hexagon head bolts with metric fine pitch thread - Product grades A and B
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters d from 8 mm to 64 mm of product grade A for nominal thread diameter d from 8 mm to 24 mm and nominal lengths, l up to and including 10d or 150 mm, whichever is shorter, and of product grade B for nominal thread diameters d over 24 mm or nominal lengths, l, over 10d or 150 mm, whichever is shorter.
Document History