NEN-EN-ISO 8986-1

Plastics - Polybutene (PB) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

The types op polybutene plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties density and melt flow rate and on information about basic polymer parameters, intended application and/or method of processing, important properties, additivies, colorants, fillers and reinforcing materials ready for normal use in the form of powder, granules or pellets and to materials unmodified or modified by colorants, additives, fillers etc.

Document History

November 1, 2009
Plastics - Polybutene-1 (PB-1) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 8986 establishes a system of designation for polybutene-1 (PB-1) thermoplastic materials which may be used as the basis for specifications. For the sake of simplicity, the...
February 1, 2008
Plastics - Polybutene (PB-1) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 8986 establishes a system of designation for polybutene-1 (PB-1) thermoplastic materials which may be used as the basis for specifications. For the sake of simplicity, the...
NEN-EN-ISO 8986-1
May 1, 1999
Plastics - Polybutene (PB) moulding and extrusion materials - Part 1: Designation system and basis for specifications
The types op polybutene plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties density and melt flow rate and on information...
Advertisement