NEN-EN-ISO 7047
Countersunk raised head screws (common head style) with type H or type Z cross recess - Product grade A
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies the characteristics of countersunk raised head screws of product grade A, with threads from M1,6 to M10 inclusive and with type H or type Z cross recess. If, in special cases, specifications other than those listed in this standard are required, they should be selected from existing International Standard, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506.
Document History