NEN-EN-ISP 12071-2

Information technology - International Standardized Profile FCGnn - Computer Graphics Metafile Interchange format - Part 2: FCG-23 - Advanced Scientific and Technical Graphics (AST)

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 7
ICS Code (Multilayer applications): 35.100.05
scope:

The computer graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe pictures in a way that is compatible between systems of different architectures and devices of differing capabilities and design. The FCG-AST profile defines a subset of CGM elements, sets limits and generation and interpretation behaviour according to the rules for profile definition defined in ISO/IEC 8632. The FCG-AST profile defines a version 2 CGM suitable for use in advanced scientific and technical graphics applications, such as CAD, mapping, earth sciences.

Document History

NEN-EN-ISP 12071-2
September 1, 1995
Information technology - International Standardized Profile FCGnn - Computer Graphics Metafile Interchange format - Part 2: FCG-23 - Advanced Scientific and Technical Graphics (AST)
The computer graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe...
Advertisement