NEN-IEC 60747-12-4

Semiconductor devices - Part 12-4: Optoelectronic devices - Blank detail specification for pin-FET modules with/without pigtail, for fibre optic systems or subsystems

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 44
ICS Code (Integrated circuits. Microelectronics): 31.200
ICS Code (Semiconductor devices in general): 31.080.01
scope:

To define quality assessment procedures in such a manner that electronic components released by one participating country as conforming with the requirements of an applicable specification are equally acceptable in all other participating countries without the need for further testing.

Document History

NEN-IEC 60747-12-4
January 1, 1998
Semiconductor devices - Part 12-4: Optoelectronic devices - Blank detail specification for pin-FET modules with/without pigtail, for fibre optic systems or subsystems
To define quality assessment procedures in such a manner that electronic components released by one participating country as conforming with the requirements of an applicable specification are...
Advertisement