NEN-IEC 61196-6-1
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This blank detail specification applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between -40ºC and +70ºC and in the frequency range from 5 MHz to 1000 MHz or from 5 MHz to 3 000 MHz as described in IEC 61196-6 and is to be read in conjunction with IEC 61196-1 and IEC 61196-6.
Document History
September 1, 2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
This blank detail specification applies to coaxial communication cables as described in IEC 61196-6. It specifies the requirements for drop cables for use in cabled television distribution networks...
NEN-IEC 61196-6-1
March 1, 2009
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
This blank detail specification applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between -40ºC and...