NEN-EN-ISO 9093-2

Small craft - Seacocks and through-hull fittings - Part 2: Non-metallic

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 14
ICS Code (Small craft): 47.080
scope:

Specifies requirements for the manufacture and installation of non-metallic through-hull fittings (THF) and/or assemblies comprising THF, seacocks, hose fittings and/or drain plugs and components attached thereto, used in small craft of up to 24 m length of hull. Excluded are engine exhaust fittings and through hull connection of sail drives.

Document History

November 1, 2002
Small craft - Seacocks and through-hull fittings - Part 2: Non-metallic
Specifies requirements for the manufacture and installation of non-metallic through-hull fittings (THF) and/or assemblies comprising THF, seacocks, hose fittings and/or drain plugs and components...
NEN-EN-ISO 9093-2
December 1, 2000
Small craft - Seacocks and through-hull fittings - Part 2: Non-metallic
Specifies requirements for the manufacture and installation of non-metallic through-hull fittings (THF) and/or assemblies comprising THF, seacocks, hose fittings and/or drain plugs and components...
Advertisement