NEN-IEC 61745
End-face image analysis procedure for the calibration of optical fibre geometry test sets
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This standard addresses the calibration of measurements made on single-mode fibres only; however, this type of test set may also be used to measure the geometrical parameters of the cores of multimode fibres, but the evaluation of uncertainties associated with these measurements is beyond the scope of this standard.
Document History
NEN-IEC 61745
April 1, 1999
End-face image analysis procedure for the calibration of optical fibre geometry test sets
This standard addresses the calibration of measurements made on single-mode fibres only; however, this type of test set may also be used to measure the geometrical parameters of the cores of...