NEN-IEC 62153-4-6

Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 28
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

NEN-IEC 62153-4-6 determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the induced voltage in order to determine the surface transfer impedance. Measurements in the frequency range from a few kHz up to and above 1 GHz can be made with the use of normal high frequency instrumentation.

Document History

NEN-IEC 62153-4-6
September 1, 2017
Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method
NEN-IEC 62153-4-6 determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the induced...
May 1, 2006
Metallic communication cable test methods - Part 4-6: Electromagnetic Compatibility (EMC) - Surface transfer impedance - Line injection method
This part of IEC 62153 determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the...
Advertisement