NEN-EN-ISP 10609-9
Information technology - International Standardized Profiles TB, TC, TD en TE - Connection-mode Transport Service over connection-mode Network Service - Part 9: Subnetwork-type dependent requirements for Network Layer - Data Link Layer and Physical Layer concerning permanent access to a packet switched data network using virtual calls
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Is applicable to end systems concerned with operating in the Open Systems Interconnexion (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service. Is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available. Specifies the specific requirements for Network Layer, Data Link Layer and Physical Layer.
Document History