NEN-ISO 11084-2

Graphic technology - Register systems for photographic materials, foils and paper - Part 2: Register pin systems for plate making

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 10
ICS Code (Materials for graphic technology): 37.100.20
scope:

This part of ISO 11084 specifies the shapes, dimensions and positions for the pins and holes of a register system used to achieve accurate image positioning on a printing forme during the plate-making operations undertaken during the printing forme preparation process. It is also applicable to plate-bending equipment and transfer systems required to convert between register pin systems. This part of ISO 11084 is applicable to prepress pin registering system for plate making using printing formes ? 420 mm x 594 mm (A2). It is applicable by analogy to the pin register systems of printing presses.

Document History

NEN-ISO 11084-2
July 1, 2006
Graphic technology - Register systems for photographic materials, foils and paper - Part 2: Register pin systems for plate making
This part of ISO 11084 specifies the shapes, dimensions and positions for the pins and holes of a register system used to achieve accurate image positioning on a printing forme during the...
Advertisement