NEN-ISO 11228-1
Ergonomics - Manual handling - Part 1: Lifting and carrying
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This part of ISO 11228 specifies recommended limits for manual lifting and carrying while taking into account, respectively, the intensity, the frequency and the duration of the task. This part of ISO 11228 is designed to provide guidance on the assessment of several task variables, allowing the health risks for the working population to be evaluated. This part of ISO 11228 applies to manual handling of objects with a mass of 3 kg or more. This part of ISO 11228 applies to moderate walking speed, i.e. 0,5 m/s to 1,0 m/s on a horizontal level surface.
Document History