NEN-IEC 61196-4

Coaxial communication cables - Part 4: Sectional specification for radiating cables

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 35
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

NEN-IEC 61196-4 applies to radiating coaxial communication cables. These cables are intended for use in wireless communication systems, such as tunnels, railways, highways, subways, elevators and other installations in which conventional antenna transmission is not satisfactory or even impossible. It is to be read in conjunction with IEC 61196-1:2005.

Document History

NEN-IEC 61196-4
September 1, 2015
Coaxial communication cables - Part 4: Sectional specification for radiating cables
NEN-IEC 61196-4 applies to radiating coaxial communication cables. These cables are intended for use in wireless communication systems, such as tunnels, railways, highways, subways, elevators and...
Advertisement