NEN-ISO 1132-2

Rolling bearings - Tolerances - Part 2: Measuring and gauging principles and methods

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 56
ICS Code (Rolling bearings): 21.100.20
scope:

Establishes guidelines for measurement of dimensions, running accuracy and internal clearance of rolling bearings. The purpose is to outline the fundamentals of various measuring and gauging principles which may be used in order to clarify and comply with the definitions of ISO 1132-1 and ISO 5593.

Document History

NEN-ISO 1132-2
October 1, 2001
Rolling bearings - Tolerances - Part 2: Measuring and gauging principles and methods
Establishes guidelines for measurement of dimensions, running accuracy and internal clearance of rolling bearings. The purpose is to outline the fundamentals of various measuring and gauging...
Advertisement