NEN-ISO 11665-4

Measurement of radioactivity in the environment - Air: radon-222 - Part 4: Integrated measurement method for determining average activity concentration using passive sampling and delayed analysis

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 38
ICS Code (Air quality in general): 13.040.01
ICS Code (Other standards related to air quality): 13.040.99
ICS Code (Environmental testing): 19.040
ICS Code (Radiation measurements): 17.240
scope:

This part of ISO 11665 describes radon-222 integrated measurement techniques with passive sampling. It gives indications for determining the average activity concentration of the radon-222 in the air from measurements based on easy-to-use and low-cost passive sampling, and the conditions of use for the sensors. This part of ISO 11665 covers samples taken without interruption over periods varying from a few days to one year. This measurement method is applicable to air samples with radon activity concentrations greater than 5 Bq/m3.

Document History

April 1, 2021
Measurement of radioactivity in the environment - Air: radon-222 - Part 4: Integrated measurement method for determining average activity concentration using passive sampling and delayed analysis
This document describes radon-222 integrated measurement techniques with passive sampling. It gives indications for determining the average activity concentration of the radon-222 in the air from...
January 1, 2020
Measurement of radioactivity in the environment - Air: radon-222 - Part 4: Integrated measurement method for determining average activity concentration using passive sampling and delayed analysis
This document describes radon-222 integrated measurement techniques with passive sampling. It gives indications for determining the average activity concentration of the radon-222 in the air from...
NEN-ISO 11665-4
July 1, 2012
Measurement of radioactivity in the environment - Air: radon-222 - Part 4: Integrated measurement method for determining average activity concentration using passive sampling and delayed analysis
This part of ISO 11665 describes radon-222 integrated measurement techniques with passive sampling. It gives indications for determining the average activity concentration of the radon-222 in the air...

References

Advertisement