NEN-ISO 11898-5

Road vehicles - Controller area network (CAN) - Part 5: High-speed medium access unit with low-power mode

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 30
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 11898 specifies the CAN physical layer for transmission rates up to 1 Mbit/s for use within road vehicles. It describes the medium access unit functions as well as some medium dependent interface features according to ISO/IEC 8802-2. This part of ISO 11898 represents an extension of ISO 11898-2, dealing with new functionality for systems requiring low-power consumption features while there is no active bus communication. Physical layer implementations according to this part of ISO 11898 are compliant with all parameters of ISO 11898-2, but are defined differently within this part of ISO 11898. Implementations according to this part of ISO 11898 and ISO 11898-2 are interoperable and can be used at the same time within one network.

Document History

NEN-ISO 11898-5
June 1, 2007
Road vehicles - Controller area network (CAN) - Part 5: High-speed medium access unit with low-power mode
This part of ISO 11898 specifies the CAN physical layer for transmission rates up to 1 Mbit/s for use within road vehicles. It describes the medium access unit functions as well as some medium...
Advertisement