NEN-ISO 12219-4

Interior air of road vehicles - Part 4: Method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials - Small chamber method

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 27
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Road vehicles in general): 43.020
scope:

ISO 12219-4 specifies a qualitative and quantitative analytical method for vapour-phase organic compounds (volatile and some semi-volatile) released from car trim materials under simulated real use conditions using small emission test chambers (small chamber). Small chambers are intended to provide a transfer function to vehicle level emissions. This method is intended for evaluating new car interior trim components but can, in principle, be applied to used car components. Target compounds include VOCs (conventionally defined as organic compounds in the volatility range n-hexane to n-hexadecane) and volatile carbonyl compounds such as formaldehyde. The specified analytical procedure for VOCs is ISO 16000-6 and for formaldehyde and some other light carbonyl compounds is ISO 16000-3.

Document History

NEN-ISO 12219-4
March 1, 2017
Interior air of road vehicles - Part 4: Method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials - Small chamber method
ISO 12219-4 specifies a qualitative and quantitative analytical method for vapour-phase organic compounds (volatile and some semi-volatile) released from car trim materials under simulated real use...
Advertisement