NEN-ISO 17139

Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 20
ICS Code (Advanced ceramics): 81.060.30
scope:

NEN-ISO 17139 describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials. The method describes general principles of construction, calibration, and operation of the equipment.

Document History

NEN-ISO 17139
July 1, 2014
Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion
NEN-ISO 17139 describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials....

References

Advertisement