NEN-ISO 17340
Metallic materials - Ductility testing - High speed compression test for porous and cellular metals
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
NEN-ISO 17340 specifies methods for high speed compression testing, at room temperature, of porous and cellular metals having a porosity of 50 % or more. The speed range applicable to this test method is 0,1 m/s to 100 m/s (or 1 s-1 to 103 s-1 in terms of the initial strain rate when the specimen height is 100 mm).
Document History
NEN-ISO 17340
May 1, 2014
Metallic materials - Ductility testing - High speed compression test for porous and cellular metals
NEN-ISO 17340 specifies methods for high speed compression testing, at room temperature, of porous and cellular metals having a porosity of 50 % or more. The speed range applicable to this test...