NEN-ISO 16574

Determination of percentage of resolvable pearlite in high carbon steel wire rod

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 15
ICS Code (Other methods of testing of metals): 77.040.99
scope:

NEN-ISO 16574 defines resolvable pearlite and specifies two methods of determining the percentage of resolvable pearlite. The methods are applicable for wire rod made from control cooling steel with carbon content greater than 0,65 % C.

Document History

NEN-ISO 16574
October 1, 2015
Determination of percentage of resolvable pearlite in high carbon steel wire rod
NEN-ISO 16574 defines resolvable pearlite and specifies two methods of determining the percentage of resolvable pearlite. The methods are applicable for wire rod made from control cooling steel with...
Advertisement