NEN-ISO 20669

Non-destructive testing - Pulsed eddy current testing of ferromagnetic metallic components

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 21
ICS Code (Non-destructive testing): 19.100
scope:

NEN-ISO 20669 specifies the pulsed eddy current (PEC) testing technique used to perform thickness measurement on ferromagnetic metallic components with or without the presence of coating, insulation and weather sheeting. This document applies to the testing of in-service components made of carbon steel and low-alloy steel in the temperature of -100 °C to 500 °C (temperature measured at metal surface). The range of wall thickness of components is from 3 mm to 65 mm and the range of thickness of coatings is from 0 mm to 200 mm. The tested components also include piping of diameter not less than 50 mm. The technique described in this document is sensitive to the geometry of the component and applying the technique to components outside of its scope will result in unpredictable inaccuracy. This document does not apply to the testing of crack defects and local metal loss caused by pitting. This document does not establish evaluation criteria. The evaluation criteria shall be specified by the contractual agreement between parties.

Document History

NEN-ISO 20669
March 1, 2017
Non-destructive testing - Pulsed eddy current testing of ferromagnetic metallic components
NEN-ISO 20669 specifies the pulsed eddy current (PEC) testing technique used to perform thickness measurement on ferromagnetic metallic components with or without the presence of coating, insulation...
Advertisement