NEN-ISO 15828
Road vehicles - Offset frontal impact test procedure
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Road vehicles in general): | 43.020 |
scope:
This International Standard specifies a full scale test procedure for frontal offset deformable barrier impacts, that will ensure such tests are conducted under the same conditions. It is applicable to passenger cars and light trucks as defined in ISO 3833 with dummies in front seat positions.
Document History
NEN-ISO 15828
May 1, 2004
Road vehicles - Offset frontal impact test procedure
This International Standard specifies a full scale test procedure for frontal offset deformable barrier impacts, that will ensure such tests are conducted under the same conditions. It is applicable...