NEN-ISO 1986-1
Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1: Machines with a table length of up to 1 600 mm
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
Specifies both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1600 mm table lenght and horizontal grinding wheel spindle. It also specifies the applicable tolerances corresponding to the above-mentioned tests.
Document History
June 1, 2014
Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1: Machines with table length of up to 1 600 mm
NEN-ISO 1986-1 specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1 600 mm...
NEN-ISO 1986-1
December 1, 2001
Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1: Machines with a table length of up to 1 600 mm
Specifies both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1600 mm table lenght and horizontal grinding wheel...