NEN-ISO 24802-2
Recreational diving services - Safety related minimum requirements for the training of scuba instructors - Part 2: Level 2
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (Services for consumers): | 03.080.30 |
| ICS Code (Other standards relating to leisure and tourism): | 03.200.99 |
scope:
This part of ISO 24802 specifies the competencies that a scuba instructor has to have achieved in order for a training organization to award the scuba instructor certification indicating that he has met or exceeded scuba instructor level 2 and specifies assessment of these competencies. It also specifies conditions under which training has to be provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803. This part of ISO 24802 applies only to contractual training and certification in recreational scuba diving.
Document History