NEN-ISO 26322-1

Tractors for agriculture and forestry - Safety - Part 1: Standard tractors

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 20
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This part of ISO 26322 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors have at least two axles for pneumatic-tyred wheels, with the smallest track gauge of the rear axle exceeding 1 150 mm, or tracks instead of wheels, with their unballasted tractor mass being greater than 600 kg. In addition, this part of ISO 26322 specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer, as well as technical means for improving the degree of personal safety of the operator and others involved in a tractor's normal operation, maintenance and use. It is not applicable to vibration or braking.

Document History

NEN-ISO 26322-1
April 1, 2012
Tractors for agriculture and forestry - Safety - Part 1: Standard tractors
This part of ISO 26322 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors have at least...
Advertisement