NEN-ISO 2936

Assembly tools for screws and nuts - Hexagon socket screw keys

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 16
ICS Code (Hand-operated tools): 25.140.30
scope:

NEN-ISO 2936 specifies the dimensions, the method of test, the designation, and the marking of hexagon socket screw keys. It also specifies the minimum values of Rockwell hardness that are to be met. The specifications of this International Standard apply for tightening of hexagon socket screws for property class less than or equal to 12,9 as defined in ISO 898-1 and for tightening of socket set screws as defined in ISO 898-5.

Document History

NEN-ISO 2936
May 1, 2014
Assembly tools for screws and nuts - Hexagon socket screw keys
NEN-ISO 2936 specifies the dimensions, the method of test, the designation, and the marking of hexagon socket screw keys. It also specifies the minimum values of Rockwell hardness that are to be met....
Advertisement