NEN-ISO 18740

Turbocompressors - Performance test code - Simplified acceptance test

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 21
ICS Code (Compressors and pneumatic machines): 23.140
scope:

NEN-ISO 18740 applies to any fixed (constant) speed, liquid cooled, packaged centrifugal air compressor which incorporates a centrifugal compression element of any type driven by an electric motor. This International Standard defines and describes acceptance tests for electrically driven packaged air compressors of standard types which are constructed to specifications determined by the manufacturer and which are sold against performance data published in the manufacturer's sales documentation.

Document History

NEN-ISO 18740
July 1, 2016
Turbocompressors - Performance test code - Simplified acceptance test
NEN-ISO 18740 applies to any fixed (constant) speed, liquid cooled, packaged centrifugal air compressor which incorporates a centrifugal compression element of any type driven by an electric motor....
Advertisement