NEN-ISO 6103

Bonded abrasive products - Static balancing of grinding wheels - Testing

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
ICS Code (Abrasives): 25.100.70
scope:

Specifies the maximum permissible values of unbalance for various types of grinding wheels in the as-deliverd condition, with outside diameter equal to or greater than 125 mm and with a peripheral speed greater than or equal to 16 m/s.

Document History

NEN-ISO 6103
June 1, 1997
Bonded abrasive products - Static balancing of grinding wheels - Testing
Specifies the maximum permissible values of unbalance for various types of grinding wheels in the as-deliverd condition, with outside diameter equal to or greater than 125 mm and with a peripheral...

References

Advertisement