NEN-ISO 4016
Hexagon head bolts - Product grade C
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1992 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This Standard gives specifications for hexagon head bolts with threads from M5 up to and including M64 of product grade C. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.
Document History
NEN-ISO 4016
March 1, 1992
Hexagon head bolts - Product grade C
This Standard gives specifications for hexagon head bolts with threads from M5 up to and including M64 of product grade C. If, in special cases, specifications other than those listed in this...