NEN-ISO 7626-1

Vibration and shock - Experimental determination of mechanical mobility - Part 1: Basic definitions and transducers

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1987
Status: inactive
Page Count: 30
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

This part of ISO 7626 provides basic definitions with comments and indentifies the calibration test, environmental test and physical measurements necessary to determine the suitability of impedance heads, force transducers and response transducers for use in measuring mechanical mobility. This part of ISO 7626 is limited to information which is basic to various types of driving point and transfer mobility, accelerance and dynamic compliance measurements. Blocked impedance measurements are not dealt with.

Document History

NEN-ISO 7626-1
September 1, 1987
Vibration and shock - Experimental determination of mechanical mobility - Part 1: Basic definitions and transducers
This part of ISO 7626 provides basic definitions with comments and indentifies the calibration test, environmental test and physical measurements necessary to determine the suitability of impedance...
Advertisement