NEN-ISO 8528-7

Reciprocating internal combustion engine driven alternating current generating sets - Part 7: Technical declarations for specification and design

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 22
ICS Code (Generating sets): 29.160.40
ICS Code (Internal combustion engines): 27.020
scope:

NEN-ISO 8528-7 specifies the requirements and parameters for the specification and design of a reciprocating internal combustion (RIC) engine driven generating set, with reference to the definitions given in ISO 8528-1 to ISO 8528-6. It applies to alternating current (a.c.) generating sets driven by RIC engines for land and marine use, excluding generating sets used on aircraft or to propel land vehicles and locomotives. For some specific applications (for example, essential hospital supplies, high-rise buildings, etc.) supplementary requirements may be necessary. The provisions of this document are intended to be regarded as a basis. For other reciprocating-type prime movers (e.g. sewage gas engines, steam engines), the provisions of this document are intended to be used as a basis.

Document History

NEN-ISO 8528-7
July 1, 2017
Reciprocating internal combustion engine driven alternating current generating sets - Part 7: Technical declarations for specification and design
NEN-ISO 8528-7 specifies the requirements and parameters for the specification and design of a reciprocating internal combustion (RIC) engine driven generating set, with reference to the definitions...
Advertisement