NEN-ISO 8675
Hexagon thin nuts with metric fine pitch thread - Product grades A and B
| Organization: | NEN |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
This Standard gives specifications for hexagon thin nuts, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing Standard, for example ISO 261, ISO 898-6, ISO 965-2, ISO 3506, ISO 4759-1.
Document History