NEN-ISO 9000-4

Quality management and quality assurance standards - Part 4: Guide to dependability programme management

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 10
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Management systems): 03.100.70
scope:

This part of IEC 300/ISO 9000 provides guidance on dependebility programme management. It covers the essential features of a comprehensive dependability programme for the planning, organization, direction and control or resources to produce products which will be reliable and maintainable. In management terms, it is concerned with what has to be done, and why, and when and how it has to be done, but it is not specific about who should do it and where, because organizations and projects vary widely. This part of IEC/ISO 9000 is applicable to hardware and/or software products, where dependability characteristics are significant during the operation and maintenance phase. The requirements are aimed primarily at controlling influences on dependability at all product life-cycle phases from product planning to operation.

Document History

NEN-ISO 9000-4
October 1, 1994
Quality management and quality assurance standards - Part 4: Guide to dependability programme management
This part of IEC 300/ISO 9000 provides guidance on dependebility programme management. It covers the essential features of a comprehensive dependability programme for the planning, organization,...
Advertisement