NEN-ISO 965-4
ISO general purpose metric screw threads - Tolerances - Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads tapped with tolerance position H or G after galvanizing
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Specifies deviations and limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 262 having basic profile according to ISO 68-1. The limits of sizes for the tolerance quality specified are derived from the fundamental deviations and tolerances specified in ISO 965-1.
Document History
August 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads tapped with tolerance position H or G after galvanizing
This document specifies limit deviations and limits of sizes for the pitch and crest diameters of the hot-dip galvanized metric external screw threads conforming to the coarse thread series of ISO...
NEN-ISO 965-4
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads tapped with tolerance position H or G after galvanizing
Specifies deviations and limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 262 having basic profile according to ISO 68-1. The limits of...