NEN-ISO/IEC 10536-1
Identification cards - Contactless integrated circuit(s) cards - Part 1: Physical characteristics
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
Specifies the physical characteristics of the cards of the ID-1 card type. Applies to integrated circuit cards that have a physical interface for transmitting power, clock signal and data signals into the CICC without the use of conductive contacts. Does not define the nature, number and position of the contactless interfaces.
Document History
NEN-ISO/IEC 10536-1
May 1, 1995
Identification cards - Contactless integrated circuit(s) cards - Part 1: Physical characteristics
Specifies the physical characteristics of the cards of the ID-1 card type. Applies to integrated circuit cards that have a physical interface for transmitting power, clock signal and data signals...