NEN-ISO/IEC 14776-372

Information technology - Small computer systems interface (SCSI) - Part 372: Enclosure Services - 2 (SES-2)

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 128
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776 documents the commands and parameters necessary to manage and sense the state of the power supplies, cooling devices, displays, indicators, individual drives, and other non-SCSI elements installed in an enclosure. The command set uses the SCSI SEND DIAGNOSTIC and RECEIVE DIAGNOSTIC RESULTS commands (see SPC-4) to obtain configuration information for the enclosure and to set and sense standard bits for each type of element that may be installed in the enclosure.

Document History

NEN-ISO/IEC 14776-372
November 1, 2011
Information technology - Small computer systems interface (SCSI) - Part 372: Enclosure Services - 2 (SES-2)
This part of ISO/IEC 14776 documents the commands and parameters necessary to manage and sense the state of the power supplies, cooling devices, displays, indicators, individual drives, and other...
Advertisement