NEN-ISO/IEC 16448
Information technology - 120 mm DVD - Read-only disk
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Optical storage devices): | 35.220.30 |
scope:
Specifies the mechanical, physical and optical characteristics of a 120 mm, read-only optical disk to enable the interchange of such disk. It specifies the quality of the recorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disk. This disk is identified as DVD-Read-Only Disk.
Document History
NEN-ISO/IEC 16448
May 1, 2002
Information technology - 120 mm DVD - Read-only disk
Specifies the mechanical, physical and optical characteristics of a 120 mm, read-only optical disk to enable the interchange of such disk. It specifies the quality of the recorded signals, the format...
July 1, 1999
Information technology - 120 mm DVD - Read-only disk
Specifies the mechanical, physical and optical characteristics of a 120 mm, read-only optical disk to enable the interchange of such disks. It specifies the quality of the recorded signals, the...