NEN-ISO/IEC 23001-10
Information technology - MPEG systems technologies - Part 10: Carriage of timed metadata metrics of media in ISO base media file format
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
NEN-ISO/IEC 23001-10 defines a storage format for timed metadata metrics. The timed metadata metrics can be associated with other tracks in the ISO Base Media File Format. Typical timed metadata, quality and power consumption information and their metrics, are defined in the specification for carriage in files based on the ISO Base Media File Format (ISO/IEC 14496-12 and ISO/IEC 15444-12). The timed metadata can be used for multiple purposes including supporting dynamic adaptive streaming.
Document History