NEN-ISO/IEC 20968

Software engineering - Mk II Function Point Analysis - Counting Practices Manual

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 102
ICS Code (Software): 35.080
scope:

Mk II FPA is a method for the quantitative analysis and measurement of information processing applications. It quantifies the information processing requirements specified by the user to provide a figure that expresses a size of the resulting software product. This size is suitable for the purposes of performance measurement and estimating in relation to the activity associated with the software product. The purpose of this manual is to explain and promulgate the method, and to set out the rules for applying Mk II Function Point Analysis (FPA).

Document History

NEN-ISO/IEC 20968
January 1, 2003
Software engineering - Mk II Function Point Analysis - Counting Practices Manual
Mk II FPA is a method for the quantitative analysis and measurement of information processing applications. It quantifies the information processing requirements specified by the user to provide a...
Advertisement