NEN-ISO/IEC 24770-61

Information technology - Real Time Locating System (RTLS) device performance test methods - Part 61: Low rate pulse repetition frequency Ultra Wide Band (UWB) air interface

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 17
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 24770-61 defines the test methods for determining the performance characteristics of Ultra Wide Band (UWB) real time locating system (RTLS) equipment including tags and readers which are applicable to the selection of equipment that conforms to ISO/IEC 24730-6 for specific applications. This International Standard does not apply to the testing in relation to regulatory or similar requirements. The RTLS equipment performance parameters included in this International Standard only include the Ultra Wide Band (UWB) radio frequencies link between tags and readers. Unless otherwise specified, the tests in this International Standard apply exclusively to RTLS equipment defined in ISO/IEC 24730-6.

Document History

NEN-ISO/IEC 24770-61
December 1, 2015
Information technology - Real Time Locating System (RTLS) device performance test methods - Part 61: Low rate pulse repetition frequency Ultra Wide Band (UWB) air interface
NEN-ISO/IEC 24770-61 defines the test methods for determining the performance characteristics of Ultra Wide Band (UWB) real time locating system (RTLS) equipment including tags and readers which are...
Advertisement