NEN-ISO/IEC 28360

Information technology - Office equipment - Determination of chemical emission rates from electronic equipment

inactive
Organization: NEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 54
ICS Code (Reproduction equipment): 37.100.10
scope:

This International Standard specifies methods to determine chemical emission rates of analyte from information and communication technology (ICT) and consumer electronics (CE) equipment during intended operation in an Emission Test Chamber (ETC). The methods comprise preparation, sampling (or monitoring) in a controlled ETC, storage and analysis, calculation and reporting of emission rates. This International Standard includes specific methods for equipment using consumables, such as printers, and equipment not using consumables, such as monitors and PCs. 3HAnnex A specifies monochrome and colour print patterns for use in the operating phase of EUT using consumables (e.g. paper). The following are examples of EUT that do not use consumables: - monitors and TV sets (CRT, plasma, LCD, rear projector, beamer); - video (VCR, DVD player/recorder, camcorder); - SAT receiver (Set-Top Box); - audio units (CD player/recorder, home theatre systems, audio home systems, micro-/mini-, midi-systems, amplifier, receiver); - portable audio (CD player, MP 3 player, radio recorder, clock radio, etc.); - computer (desktop, tower, server), portable computers (notebooks). Emission rates from EUT using consumables may also be determined according to additional requirements identified by "RAL-UZ 122 Option". Calculations use the generalised model and approximations thereof as developed in Annex C. The emission rates determined with this method may be used to compare equipment in the same class. Predictions of "real indoor" concentrations from the determined emission rates are outside the scope of this International Standard.

Document History

February 1, 2016
Information technology - Office equipment - Determination of chemical emission rates from electronic equipment
NEN-ISO/IEC 28360 specifies methods to determine chemical emission rates of Analyte from ICT & CE equipment during intended operation in an Emission Test Chamber (ETC). The methods comprise...
September 1, 2015
Information technology - Office equipment - Determination of chemical emission rates from electronic equipment
NEN-ISO/IEC 28360 specifies methods to determine chemical emission rates of Analyte from ICT & CE equipment during intended operation in an Emission Test Chamber (ETC). The methods comprise...
NEN-ISO/IEC 28360
February 1, 2012
Information technology - Office equipment - Determination of chemical emission rates from electronic equipment
This International Standard specifies methods to determine chemical emission rates of analyte from information and communication technology (ICT) and consumer electronics (CE) equipment during...
January 1, 2008
Information technology - Office equipment - Determination of chemical emission rates from electronic equipment
A description is not available for this item.
October 1, 2007
Information technology - Office equipment - Determination of chemical emission rates from electronic equipment
This International Standard specifies methods to determine chemical emission rates of analytes from information and communication technology and consumer electronics equipment during intended...
Advertisement