NEN-ISO/IEC 14543-2-1

Information technology - Home electronic system (HES) architecture - Part 2-1: Introduction and device modularity

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 33
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This part of ISO/IEC 14543 specifies the general features and architecture of the HES. The object is to - define new terms for use in the ISO/IEC 14543 series, - give general information and advice on the required HES features and its architecture, - specify the HES model, - specify the basic functional structure of an HES with its interfaces.

Document History

NEN-ISO/IEC 14543-2-1
October 1, 2006
Information technology - Home electronic system (HES) architecture - Part 2-1: Introduction and device modularity
This part of ISO/IEC 14543 specifies the general features and architecture of the HES. The object is to - define new terms for use in the ISO/IEC 14543 series, - give general information and advice...

References

Advertisement