NEN-ISO/IEC 29341-18-4

Information technology - UPnP device architecture - Part 18-4: Remote Access Device Control Protocol - Remote Access Discovery Agent

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 16
ICS Code (Interface and interconnection equipment): 35.200
scope:

This device definition is compliant with the UPnP Device Architecture version 1.0. It defines a device type referred to herein as RADiscoveryAgent device.

Document History

NEN-ISO/IEC 29341-18-4
September 1, 2011
Information technology - UPnP device architecture - Part 18-4: Remote Access Device Control Protocol - Remote Access Discovery Agent
This device definition is compliant with the UPnP Device Architecture version 1.0. It defines a device type referred to herein as RADiscoveryAgent device.
Advertisement