NEN-ISO/IEC 29109-8

Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 8: Finger pattern skeletal data

active, Most Current
Organization: NEN
Publication Date: 1 January 2012
Status: active
Page Count: 30
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-8:2006. This part of ISO/IEC 29109 establishes - test assertions of the structure of the finger pattern skeletal data format as specified in ISO/IEC 19794-8:2006 (Type A Level 1 as defined in ISO/IEC 29109-1:2009), - test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009). This part of ISO/IEC 29109 does not establish- test of conformance of CBEFF structures required by ISO/IEC 19794-8:2006, - test of consistency with input biometric data record (Level 3), - test of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), ? test of conformance of systems that do not produce ISO/IEC 19794-8:2006 records.

Document History

NEN-ISO/IEC 29109-8
January 1, 2012
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 8: Finger pattern skeletal data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-8:2006. This part of ISO/IEC 29109 establishes -...
Advertisement