NEN-ISO/IEC 29341-5-11
Information technology – UPnP Device Architecture – Part 5-11: Digital Security Camera Device Control Protocol – Digital Security Camera Settings Service
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service provides control of the basic setting of the actual image generating part of the security camera. Security Camera Settings are global to the device and will affect the Security Camera Still and Motion Image services contained within the Security Camera device.
Document History
NEN-ISO/IEC 29341-5-11
January 1, 2009
Information technology – UPnP Device Architecture – Part 5-11: Digital Security Camera Device Control Protocol – Digital Security Camera Settings Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service provides control of the basic setting of the actual image generating part of the security camera....