NEN-ISO/IEC 19757-7

Information technology - Document Schema Definition Languages (DSDL) - Part 7: Character Repertoire Description Language (CREPDL)

active
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 25
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 19757 specifies a Character Repertoire Description Language (CREPDL); a CREPDL schema describes a character repertoire. This part of ISO/IEC 19757 introduces kernels and hulls of repertoires, then specifies the syntax of CREPDL schemas and the semantics of a correct CREPDL schema; the semantics specify when a character is in a repertoire described by a CREPDL schema. This part of ISO/IEC 19757 defines CREPDL processors and their behaviour. Finally, it describes differences of conformant CREPDL processors, and provides examples of CREPDL schemas.

Document History

October 1, 2015
Information technology - Document Schema Definition Languages (DSDL) - Part 7: Character Repertoire Description Language (CREPDL)
A description is not available for this item.
NEN-ISO/IEC 19757-7
January 1, 2010
Information technology - Document Schema Definition Languages (DSDL) - Part 7: Character Repertoire Description Language (CREPDL)
This part of ISO/IEC 19757 specifies a Character Repertoire Description Language (CREPDL); a CREPDL schema describes a character repertoire. This part of ISO/IEC 19757 introduces kernels and hulls of...
Advertisement