NEN - NPR-CLC/TS 50131-7

Alarm systems - Intrusion and hold-up systems - Part 7: Application guidelines

inactive
Organization: NEN
Publication Date: 1 December 2008
Status: inactive
Page Count: 58
ICS Code (Protection against crime): 13.310
scope:

These application guidelines include guidance on the design, planning, operation, installation, commissioning and maintenance of I&HAS installed in buildings. Requirements for I&HAS are specified in EN 50131-1:2006. The recommendations of this Technical Specification (TS) also apply to IAS and HAS when these systems are installed independently. When an I&HAS does not include functions relating to the detection of intruders, the requirements relating to intrusion detection do not apply. When an I&HAS does not include functions relating to hold-up, the requirements relating to hold-up do not apply.

Document History

August 1, 2010
Alarm systems - Intrusion and hold-up systems - Part 7: Application guidelines
These application guidelines include guidance on the design, planning, operation, installation, commissioning and maintenance of I&HAS installed in buildings. Requirements for I&HAS are specified in...
August 1, 2010
Alarm systems - Intrusion and hold-up systems - Part 7: Application guidelines
These application guidelines include guidance on the design, planning, operation, installation, commissioning and maintenance of I&HAS installed in buildings. Requirements for I&HAS are specified in...
NPR-CLC/TS 50131-7
December 1, 2008
Alarm systems - Intrusion and hold-up systems - Part 7: Application guidelines
These application guidelines include guidance on the design, planning, operation, installation, commissioning and maintenance of I&HAS installed in buildings. Requirements for I&HAS are specified in...
August 1, 2003
Alarm systems - Intrusion systems - Part 7: Application guidelines
Include guidance on the design, planning, operation, installation, commissioning and maintenance of IAS installed in buildings. This Guideline is intended to assist those repsonsible for establishing...
Advertisement