NEN - NPR-IEC/PAS 62825

Methods of measurement and limits for radiated disturbances from plasma display panel TVs in the frequency range 150 kHz to 30 MHz

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 18
ICS Code (Emission): 33.100.10
scope:

This Publicly Available Specification (PAS) applies to plasma display panel TVs which are intended for use in residential or commercial environments, which have a visible display area with a diagonal dimension of 1 m or greater, and which are within the scope of CISPR 13 or CISPR 32. This specification covers emission requirements related to radiated radio-frequency (RF) disturbances in the frequency range 150 kHz to 30 MHz. It specifies suitable limits and methods of measurement for the assessment of radiated RF disturbances. The requirements specified in this specification are essential EMC requirements which should be met in order to protect radio reception in the frequency range up to 30 MHz at locations where these display devices are operated in the field. While application of this specification is recommended, the comprehensive set of normative EMC emission requirements is found in CISPR 13 or CISPR 32. Use of this specification does not remove the obligation to apply any other CISPR publication. The objectives of this specification are: a) to establish supplementary requirements which provide an adequate level of protection of the radio frequency spectrum, allowing radio reception as intended in the frequency range 150 kHz to 30 MHz; b) to specify procedures to ensure the reproducibility of measurement and the repeatability of obtained results.

Document History

NPR-IEC/PAS 62825
January 1, 2013
Methods of measurement and limits for radiated disturbances from plasma display panel TVs in the frequency range 150 kHz to 30 MHz
This Publicly Available Specification (PAS) applies to plasma display panel TVs which are intended for use in residential or commercial environments, which have a visible display area with a diagonal...
Advertisement