NEN - NPR-ISO/IEC TR 13066-2

Information technology - Interoperability with assistive technology (AT) - Part 2: Windows accessibility application programming interface (API)

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 99
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Other standards related to aids for disabled and handicapped people): 11.180.99
scope:

ISO/IEC/TR 13066-2 specifies services provided in the Microsoft Windows platform to enable assistive technologies (AT) to interact with other software. One goal of this part of ISO/IEC 13066 is to define a set of application programming interfaces (APIs) for allowing software applications to enable accessible technologies on the Microsoft Windows platform. Another goal of this part of ISO/IEC 13066 is to facilitate extensibility and interoperability by enabling implementations by multiple vendors on multiple platforms. This part of ISO/IEC 13066 is applicable to the broad range of ergonomics and how ergonomics apply to human interaction with software systems.

Document History

NPR-ISO/IEC TR 13066-2
February 1, 2016
Information technology - Interoperability with assistive technology (AT) - Part 2: Windows accessibility application programming interface (API)
ISO/IEC/TR 13066-2 specifies services provided in the Microsoft Windows platform to enable assistive technologies (AT) to interact with other software. One goal of this part of ISO/IEC 13066 is to...

References

Advertisement