NEN - NPR-ISO/IEC TR 15446

Information technology - Security techniques - Guide for the production of Protection Profiles and Security Targets

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 92
ICS Code (IT Security): 35.030
scope:

This Technical Report provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408. It is also applicable to PPs and STs compliant with Common Criteria Version 3.1 [1], a technically identical standard published by the Common Criteria Management Board, a consortium of governmental organizations involved in IT security evaluation and certification. This Technical Report is not intended as an introduction to evaluation using ISO/IEC 15408. Readers who seek such an introduction should read Part 1 of ISO/IEC 15408.

Document History

NPR-ISO/IEC TR 15446
March 1, 2009
Information technology - Security techniques - Guide for the production of Protection Profiles and Security Targets
This Technical Report provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408....
July 1, 2004
Information technology - Security techniques - Guide for the production of Protection Profiles and Security Targets
This document provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with ISO/IEC 15408 (the 'Common Criteria'). As...
Advertisement